The SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin replacement for quartz-based XOs, offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz with frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C. It operates with supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V, and features standby current as low as 0.6 µA. The device supports LVCMOS/HCMOS outputs with a 5 ms startup time and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, with mechanical reliability certified to MIL-STD-883F and JESD22 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-33E-38.400000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |