The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, operating from -40°C to 85°C, and supporting supply voltages from 1.62 V to 3.63 V. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, and provides typical current consumption of 3.5 mA at 1.8 V. The device features standby mode, 5 ms startup time, and complies with RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. Its frequency stability is ±20 ppm over temperature, supply, and load conditions, with ±25 ppm and ±50 ppm options available. It meets MIL-STD-883F for mechanical shock and vibration, JESD22 for temperature cycling, and is MSL1 rated for solderability.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-30S-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |