SiTime Corporation Oscillators SIT1602BI-73-30N-25.000000

Description
25MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-73-30N-25.000000-ND - DigiKey
Thief River Falls, MN, United States
25MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead

25MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead

Buy Now Datasheet
3V LVCMOS,HCMOS 2x1.6mm MEMS RoHS - 707-SIT1602BI-73-30N-25.000000 - Utmel Electronic Limited
Hong Kong, China
3V LVCMOS,HCMOS 2x1.6mm MEMS RoHS
707-SIT1602BI-73-30N-25.000000
3V LVCMOS,HCMOS 2x1.6mm MEMS RoHS 707-SIT1602BI-73-30N-25.000000
3V LVCMOS,HCMOS 2x1.6mm MEMS RoHS

3V LVCMOS,HCMOS 2x1.6mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-73-30N-25.000000-ND 707-SIT1602BI-73-30N-25.000000
Product Name Oscillators 3V LVCMOS,HCMOS 2x1.6mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-203956-MCSO-C20MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510ACA000218BAG - Richardson RFPD
Specs
Frequency 125 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Surface Mount Oscillators - ECOC-2522-10.000-5FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - ICM7250IWE - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 15 MHz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details