The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz. It supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Operating temperature ranges from -40°C to 85°C, with frequency stability as tight as ±20 ppm. The device features a 5 ms startup time, standby mode with current as low as 0.6 µA, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part supports OE and ST pins for output enable and standby control, with output rise/fall times up to 2.7 ns depending on supply voltage.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-28N-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |