The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output and industry-standard packages in sizes including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates from -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and has a start-up time of 5 ms. The device includes standby mode for reduced power, is RoHS and REACH compliant, and is designed for applications such as USB, SATA, Ethernet, and consumer electronics.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-25S-66.666000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |