SiTime Corporation Oscillators SIT1602BI-73-25N-8.192000

Description
8.192MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet
Description
8.192MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-73-25N-8.192000-ND - DigiKey
Thief River Falls, MN, United States
8.192MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead

8.192MHz XO (Standard) HCMOS, LVCMOS Oscillator 2.5V 4-SMD, No Lead

Buy Now Datasheet
2.5V LVCMOS,HCMOS MEMS RoHS - 707-SIT1602BI-73-25N-8.192000 - Utmel Electronic Limited
Hong Kong, China
2.5V LVCMOS,HCMOS MEMS RoHS
707-SIT1602BI-73-25N-8.192000
2.5V LVCMOS,HCMOS MEMS RoHS 707-SIT1602BI-73-25N-8.192000
2.5V LVCMOS,HCMOS MEMS RoHS

2.5V LVCMOS,HCMOS MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-73-25N-8.192000-ND 707-SIT1602BI-73-25N-8.192000
Product Name Oscillators 2.5V LVCMOS,HCMOS MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - LMK62A2-156M25SIAR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Crystal Oscillators - 1735875 - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073Z-60 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 60 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details