The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with sub-µA current draw, and frequency stability as tight as ±20 ppm. The oscillator is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, with no automotive or aerospace qualifications stated for this variant.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-73-18S-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |