The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz and offers frequency stability as low as ±20 ppm. The device supports supply voltages from 1.62 V to 3.63 V, draws 3.5 mA typical current at 1.8 V, and features a 5 ms startup time and standby current as low as 0.6 μA at 1.8 V. It is housed in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The operating temperature range is -40°C to 85°C, and it meets RoHS and REACH compliance. The part is qualified for mechanical shock, vibration, temperature cycling, and moisture sensitivity level MSL1 at 260°C.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-72-33E-77.760000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |