The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm and supports operating temperatures from -40°C to 85°C. The device offers supply voltage options from 1.62 V to 3.63 V, with typical current consumption of 3.5 mA at 1.8 V and a startup time of 5 ms. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part includes standby mode for reduced power consumption and meets RoHS and REACH compliance standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-72-30E-62.500000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |