The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed for applications requiring precise timing such as USB, SATA, Ethernet, and embedded systems. It operates over a temperature range of -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V. The device consumes 3.5 mA typical at 1.8 V and offers a fast 5 ms startup time. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it provides frequency stability as tight as ±20 ppm and includes a standby mode to reduce power consumption. It is RoHS and REACH compliant, and supports output frequencies between 3.57 MHz and 77.76 MHz. The part is pin-to-pin compatible with quartz-based XOs.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-72-28N-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |