The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed for applications such as USB, SATA, Ethernet, and portable electronics. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and accepts a supply voltage from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V. The device features a 5 ms startup time, standby mode with current as low as 0.6 µA, and ±20 ppm frequency stability. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Pin-to-pin compatible with quartz XO devices, it includes OE and ST control pins for output enable and standby functions.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-72-18E-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |