The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output compatibility. It supports supply voltages from 1.62 V to 3.63 V and operates over the industrial temperature range of -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V with no load. The device features a 5 ms startup time, standby mode reducing current to 0.6-4.3 μeA, and ±20 ppm frequency stability over temperature, voltage, and aging. The oscillator is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It includes an output enable and standby function, complies with RoHS and REACH standards, and is pin-compatible with quartz XOs.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-72-18E-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |