The SiT1602B is a low-power, standard frequency MEMS oscillator offering 52 standard frequencies between 3.57 MHz and 77.76 MHz, with industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. The oscillator features LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-71-XXS-66.660000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |