The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating from -40°C to 85°C, it supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. It features a 5 ms startup time, standby mode with sub-5 µA current, and ±20 ppm frequency stability. RoHS and REACH compliant, it is pin-compatible with quartz oscillators and suitable for applications including DSC, DVR, SSD, and high-speed serial interfaces.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-71-33S-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |