The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output and 100% pin-to-pin replacement for quartz XOs. It operates over a temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. The device includes standby mode with sub-µA current draw, a 5 ms startup time, and is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part number SiT1602BI-71-30E-19.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-71-30E-19.200000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |