SiTime Corporation LVCMOS Oscillators SiT1602BI-71-28E-14.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard-frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over temperature ranges of -40°C to +85°C. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. Startup time is 5 ms. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It features frequency stability as tight as ±20 ppm and meets RoHS, REACH, and MSL1 standards. The part includes an enable/stby pin for power management, and is qualified for mechanical shock and vibration per MIL-STD-883F and JESD22.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard-frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over temperature ranges of -40°C to +85°C. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. Startup time is 5 ms. The device is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It features frequency stability as tight as ±20 ppm and meets RoHS, REACH, and MSL1 standards. The part includes an enable/stby pin for power management, and is qualified for mechanical shock and vibration per MIL-STD-883F and JESD22.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-71-28E-14.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-71-28E-14.000000
LVCMOS Oscillators SiT1602BI-71-28E-14.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-71-28E-14.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0016.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0160 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.007830 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 8.00E-6 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details