SiT1602B is a low-power, standard frequency oscillator designed as a pin-to-pin drop-in replacement for quartz-based XOs, featuring LVCMOS/HCMOS compatible output and industry-standard packages in sizes 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It operates over a temperature range of -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The oscillator offers frequency stability as low as ±20 ppm, a startup time of 5 ms, and standby mode with current as low as 0.6 µA at 1.8 V. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz and is RoHS and REACH compliant.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-71-18S-12.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |