SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates across industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device supports 52 frequencies between 3.57 MHz and 77.76 MHz, with frequency stability as low as ±20 ppm and an operating temperature range of -40°C to 85°C. It consumes 3.5 mA typical at 1.8 V and offers standby current as low as 0.6 µA. The supply voltage range is 1.62 V to 3.63 V, with a startup time of 5 ms and output rise/fall times up to 2.7 ns. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. Environmental compliance includes MIL-STD-883F, JESD22, and MSL1 at 260°C.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-33-YYN-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |