The SiT1602B series is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over an industrial temperature range of -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V. The device features a 5 ms startup time, standby mode with microamp-level current, and industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free materials. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. The part is a pin-to-pin replacement for quartz-based oscillators and is suitable for applications in networking, storage, and consumer electronics.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-33-33S-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |