The SiT1602B is a low-power, standard frequency oscillator featuring LVCMOS/HCMOS compatible output, available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports 52 frequencies between 3.57 MHz and 77.76 MHz, operates over a temperature range of -40°C to 85°C, and offers frequency stability as tight as ±20 ppm. The device consumes 3.5 mA typical at 1.8 V and includes standby mode with current as low as 0.6 µA. It features a 5 ms startup time, operates with supply voltages from 1.62 V to 3.63 V, and is RoHS and REACH compliant. The part is pin-to-pin replaceable with quartz-based XOs and is qualified for industrial applications.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-33-28E-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |