SiTime Corporation LVCMOS Oscillators SiT1602BI-33-28E-40.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over an industrial temperature range of -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V with no load. The device features standby mode with currents as low as 0.6 μA, a 5 ms startup time, and frequency stability as tight as ±20 ppm inclusive of aging, temperature, and supply variations. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, it is designed for high-speed serial applications and consumer electronics. The part number SiT1602BI-33-28E-40.000000 is a variant within this series, with its specific frequency, voltage, and package defined by the ordering code.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over an industrial temperature range of -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V with no load. The device features standby mode with currents as low as 0.6 μA, a 5 ms startup time, and frequency stability as tight as ±20 ppm inclusive of aging, temperature, and supply variations. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. RoHS and REACH compliant, it is designed for high-speed serial applications and consumer electronics. The part number SiT1602BI-33-28E-40.000000 is a variant within this series, with its specific frequency, voltage, and package defined by the ordering code.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-33-28E-40.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-33-28E-40.000000
LVCMOS Oscillators SiT1602BI-33-28E-40.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-33-28E-40.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1532AC-J5-D14-32.768G-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SIT1534AI-H4-DCC-08.192 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0082 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details