The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz oscillators. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm and supports operating temperatures from -40°C to 85°C. Available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it consumes 3.5 mA typical current at 1.8 V and includes standby mode to reduce power. The device supports supply voltages from 1.62 V to 3.63 V, has a 5 ms startup time, and complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. It meets MIL-STD-883F and JESD22 environmental standards and has an MSL1 moisture sensitivity rating.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-33-18S-10.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |