The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output. It supports supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Operating temperature ranges from -40°C to 85°C, with ±20 ppm frequency stability over temperature, supply, and aging. The device features a 5 ms startup time, standby mode reducing current to 0.6-4.3 µA, and is available in industry-standard packages including 3.2 x 2.5 mm. It is RoHS and REACH compliant, and meets MIL-STD-883F and JESD22 environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-YYE-4.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |