The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 3.2 x 2.5 mm and supports 52 frequencies between 3.57 MHz and 77.76 MHz. Operating temperature ranges from -40°C to 85°C, with a typical supply current of 3.5 mA at 1.8 V and standby current as low as 0.6 μa. It features a 5 ms startup time, frequency stability of ±20 ppm, and operates from 1.62 V to 3.63 V. The device is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-33S-65.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |