The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages including 3.2 x 2.5 mm, operates from -40°C to 85°C, and supports supply voltages from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 μA. Startup time is 5 ms, and frequency stability is specified as as low as ±20 ppm over temperature, voltage, and aging. It includes standby and enable controls, is RoHS and REACH compliant, and meets MIL-STD-883F, JESD22, and MSL1 requirements.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-30N-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |