SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. The device offers frequency stability as low as ±20 ppm and includes standby mode for low-power applications. It is available in industry-standard packages including 3.2 x 2.5 mm, and operates across supply voltages from 1.62 V to 3.63 V. Startup time is 5 ms, and it is RoHS and REACH compliant. The part number SiT1602BI-32-30E-54.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-30E-54.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |