SiTime Corporation LVCMOS Oscillators SiT1602BI-32-30E-4.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, operating from -40°C to 85°C, and supporting supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and has a 5 ms startup time. The device is available in industry-standard packages including 3.2 x 2.5 mm and is RoHS and REACH compliant. It features standby mode with microamp-level current draw and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS output, operating from -40°C to 85°C, and supporting supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and has a 5 ms startup time. The device is available in industry-standard packages including 3.2 x 2.5 mm and is RoHS and REACH compliant. It features standby mode with microamp-level current draw and meets MIL-STD-883F, JESD22, and MSL1 environmental standards.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-32-30E-4.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-32-30E-4.000000
LVCMOS Oscillators SiT1602BI-32-30E-4.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-32-30E-4.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SiT1566AC-JV-XXE-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.457000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.57E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.102200 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.02E-4 MHz
Frequency Stability 50 ppm
View Details