SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It supports supply voltages from 1.62 V to 3.63 V and operates over the industrial temperature range of -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V with no load. The device features a 5 ms startup time, standby mode with current as low as 0.6 µA, and ±20 ppm frequency stability. It is available in industry-standard packages including 3.2 x 2.5 mm. RoHS and REACH compliant, it meets MIL-STD-883F, JESD22, and MSL1@260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-28E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |