The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It is available in industry-standard packages including 3.2 x 2.5 mm, operates across a supply voltage range of 1.62 V to 3.63 V, and supports frequencies between 3.57 MHz and 77.76 MHz with frequency stability as tight as ±20 ppm. The device operates from -40°C to 85°C, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby mode with current as low as 0.6 µA. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-28E-27.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |