SiTime Corporation Oscillators SIT1602BI-32-18N-66.600000

Description
66.6MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
66.6MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-32-18N-66.600000-ND - DigiKey
Thief River Falls, MN, United States
66.6MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

66.6MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS - 707-SIT1602BI-32-18N-66.600000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
707-SIT1602BI-32-18N-66.600000
±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS 707-SIT1602BI-32-18N-66.600000
±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-32-18N-66.600000-ND 707-SIT1602BI-32-18N-66.600000
Product Name Oscillators ±25ppm 1.8V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA156M250BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillators - DTO 6563 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2XF34FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers