SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz. It is available in industry-standard packages including 3.2 x 2.5 mm, operates from -40°C to 85°C, and supports supply voltages from 1.62 V to 3.63 V with typical current consumption of 3.5 mA at 1.8 V. The device features ±20 ppm frequency stability, 5 ms startup time, and standby mode with microamp-level current draw. It is RoHS and REACH compliant, with no lead, halogen, or antimony content.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-32-18N-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |