SiTime Corporation LVCMOS Oscillators SiT1602BI-32-18N-4.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates over a supply voltage range of 1.62 V to 3.63 V and supports 52 standard frequencies between 3.57 MHz and 77.76 MHz. The device offers frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C, with a typical current consumption of 3.5 mA at 1.8 V and a startup time of 5 ms. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part includes standby mode for reduced power consumption and is RoHS and REACH compliant. Packaging and pinout configuration match the described series variants.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates over a supply voltage range of 1.62 V to 3.63 V and supports 52 standard frequencies between 3.57 MHz and 77.76 MHz. The device offers frequency stability as low as ±20 ppm over the industrial temperature range of -40°C to 85°C, with a typical current consumption of 3.5 mA at 1.8 V and a startup time of 5 ms. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part includes standby mode for reduced power consumption and is RoHS and REACH compliant. Packaging and pinout configuration match the described series variants.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-32-18N-4.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-32-18N-4.000000
LVCMOS Oscillators SiT1602BI-32-18N-4.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-32-18N-4.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 1.28E-4 MHz
Frequency Stability 100 ppm
View Details
32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0159.960000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1600 MHz
Frequency Stability 50 ppm
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 2N333 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details