The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a drop-in replacement for quartz XOs. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating from 1.62 V to 3.63 V, it consumes 3.5 mA typical at 1.8 V and supports industrial temperature range from -40°C to 85°C. It features LVCMOS/HCMOS compatible output, 5 ms startup time, standby mode with sub-5 αA current, and meets RoHS and REACH compliance. It is qualified for mechanical shock and vibration per MIL-STD-883F and environmental testing per JESD22 and MIL-STD-883F.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-31-YYE-40.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |