SiTime Corporation Oscillators SIT1602BI-31-30N-25.000625

Description
25.000625MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet
Description
25.000625MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-31-30N-25.000625-ND - DigiKey
Thief River Falls, MN, United States
25.000625MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead

25.000625MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V 4-SMD, No Lead

Buy Now Datasheet
±20ppm 3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS - 707-SIT1602BI-31-30N-25.000625 - Utmel Electronic Limited
Hong Kong, China
±20ppm 3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
707-SIT1602BI-31-30N-25.000625
±20ppm 3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS 707-SIT1602BI-31-30N-25.000625
±20ppm 3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

±20ppm 3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-31-30N-25.000625-ND 707-SIT1602BI-31-30N-25.000625
Product Name Oscillators ±20ppm 3V LVCMOS,HCMOS 5x3.2mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QACT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Pin Configurable-Selectable Oscillators - CY2XF24LXI009T - Shenzhen Shengyu Electronics Technology Limited
Specs
Oscillator Type XO; XO (Standard)
Operating Temperature -40 to 85 C (-40 to 185 F)
Output Type ECL; PECL; LVPECL; LVPECL
View Details
Oscillators - XC249-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
2 suppliers