SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with ±20 ppm frequency stability over the industrial temperature range of -40°C to 85°C. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and features a 5 ms startup time and standby mode for power savings. The device provides LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-23-30S-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |