SiTime Corporation Oscillators SIT1602BI-23-30S-48.000000

Description
48MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V Standby (Power Down) 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-23-30S-48.000000-ND - DigiKey
Thief River Falls, MN, United States
48MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V Standby (Power Down) 4-SMD, No Lead

48MHz XO (Standard) HCMOS, LVCMOS Oscillator 3V Standby (Power Down) 4-SMD, No Lead

Buy Now Datasheet
3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS - 707-SIT1602BI-23-30S-48.000000 - Utmel Electronic Limited
Hong Kong, China
3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
707-SIT1602BI-23-30S-48.000000
3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS 707-SIT1602BI-23-30S-48.000000
3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-23-30S-48.000000-ND 707-SIT1602BI-23-30S-48.000000
Product Name Oscillators 3V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0258.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2580 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details