SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a pin-to-pin replacement for quartz-based XOs. It operates over a supply voltage range of 1.62 V to 3.63 V, supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, and offers frequency stability as tight as ±20 ppm across industrial temperature range of -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V with no load. It features a 5 ms startup time, standby mode with sub-5 µA current, and comes in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free, and meets MIL-STD-883F, JESD22, and MSL1 standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-23-30S-26.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |