SiTime Corporation LVCMOS Oscillators SiT1602BI-23-28N-25.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C, with supply voltage support from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, and it features a 5 ms startup time and standby mode for power savings. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. Output rise/fall times are 1 to 2 ns for Vdd ≥ 2.5 V and up to 2.7 ns for Vdd_YY. Electrical and environmental compliance includes MIL-STD-883F, JESD22, and MSL1 at 260°C for soldering.

Datasheet Summary
Powered by GS/AI

SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS-compatible output. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Operating temperature ranges from -40°C to 85°C, with supply voltage support from 1.62 V to 3.63 V. Typical current consumption is 3.5 mA at 1.8 V, and it features a 5 ms startup time and standby mode for power savings. The device is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Frequency stability is specified as ±20 ppm inclusive of initial tolerance, aging, temperature, and supply variations. Output rise/fall times are 1 to 2 ns for Vdd ≥ 2.5 V and up to 2.7 ns for Vdd_YY. Electrical and environmental compliance includes MIL-STD-883F, JESD22, and MSL1 at 260°C for soldering.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-23-28N-25.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-23-28N-25.000000
LVCMOS Oscillators SiT1602BI-23-28N-25.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-23-28N-25.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J4-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SiT1533AI-H4-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.010000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-5 MHz
Frequency Stability 50 ppm
View Details