The SiT1602B is a low-power, standard frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, designed as a drop-in replacement for quartz XOs. It operates over an industrial temperature range of -40°C to 85°C with a supply voltage of 2.52 V to 3.08 V, consuming 3.5 mA typical current at 1.8 V. The device supports LVCMOS/HCMOS output, has a 5 ms startup time, and includes a standby mode with current as low as 0.6 μA. It is available in industry-standard packages including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The oscillator is RoHS and REACH compliant, with ±20 ppm frequency stability inclusive of initial tolerance, aging, temperature, and voltage variations.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-23-28E-33.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |