SiTime Corporation Oscillators SIT1602BI-23-18N-65.000000

Description
65MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
65MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-23-18N-65.000000-ND - DigiKey
Thief River Falls, MN, United States
65MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

65MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS - 707-SIT1602BI-23-18N-65.000000 - Utmel Electronic Limited
Hong Kong, China
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
707-SIT1602BI-23-18N-65.000000
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS 707-SIT1602BI-23-18N-65.000000
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-23-18N-65.000000-ND 707-SIT1602BI-23-18N-65.000000
Product Name Oscillators 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Surface Mount Oscillators - ECS-2033-080-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
4 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556CN - 054980-TLC556CN - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor 14-PDIP
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - 8200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details