SiTime Corporation Oscillators SIT1602BI-23-18E-72.000000

Description
72MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
72MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-23-18E-72.000000-ND - DigiKey
Thief River Falls, MN, United States
72MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

72MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS - 707-SIT1602BI-23-18E-72.000000 - Utmel Electronic Limited
Hong Kong, China
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
707-SIT1602BI-23-18E-72.000000
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS 707-SIT1602BI-23-18E-72.000000
1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-23-18E-72.000000-ND 707-SIT1602BI-23-18E-72.000000
Product Name Oscillators 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0020.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0200 MHz
Frequency Stability 50 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details