The SiT1602B is a low-power, standard frequency oscillator offering 52 frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It operates from -40°C to 85°C and supports supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, standby mode reducing current to under 4.3 μA, and comes in industry-standard packages sized 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. Frequency stability is ±20 ppm over temperature and aging. It is RoHS and REACH compliant and meets MIL-STD-883F, JESD22, and MSL1 solderability standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-22-33N-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |