SiT1602B is a low power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, operates from -40°C to 85°C, and consumes 3.5 mA typical at 1.8 V. The device features standby mode with current as low as 0.6 µA, a 5 ms startup time, and operates from 1.62 V to 3.63 V. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. Frequency stability is as low as ±20 ppm inclusive of aging and temperature variations. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free materials. The part supports OE and ST pin control for output enable and standby functions.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-22-25E-35.840000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |