The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS output, designed as a drop-in replacement for quartz-based XOs. It operates across a supply voltage range of 1.62 V to 3.63 V and offers 52 standard frequencies between 3.57 MHz and 77.76 MHz, including 72.000000 MHz. Available in industry-standard packages measuring 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it provides frequency stability as tight as ±20 ppm over the industrial temperature range of -40°C to +85°C. Typical current consumption is 3.5 mA at 1.8 V, with standby current as low as 0.6 µA. The device features a 5 ms startup time, OE and ST control pins for output enable and sleep mode, and is RoHS and REACH compliant. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C environmental standards.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-22-18S-72.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |