SiTime Corporation Oscillators SIT1602BI-22-18N-20.000000

Description
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet
Description
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT1602BI-22-18N-20.000000-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

20MHz XO (Standard) HCMOS, LVCMOS Oscillator 1.8V 4-SMD, No Lead

Buy Now Datasheet
±25ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS - 707-SIT1602BI-22-18N-20.000000 - Utmel Electronic Limited
Hong Kong, China
±25ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
707-SIT1602BI-22-18N-20.000000
±25ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS 707-SIT1602BI-22-18N-20.000000
±25ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

±25ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited
Product Category Oscillators Oscillators
Product Number 1473-SIT1602BI-22-18N-20.000000-ND 707-SIT1602BI-22-18N-20.000000
Product Name Oscillators ±25ppm 1.8V LVCMOS,HCMOS 3.2x2.5mm MEMS RoHS
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Programmable Timers and Oscillators - P8254 - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
4 Pin Oscillator S2 - S23305T-25.000-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 25 MHz
Frequency Stability 50 ppm
View Details