The SiT1602B is a low-power, standard-frequency oscillator offering 52 fixed frequencies between 3.57 MHz and 77.76 MHz, with LVCMOS/HCMOS compatible output. It is available in industry-standard packages spanning 2.0 x 1.6 mm to 7.0 x 5.0 mm, and operates from -40°C to 85°C with frequency stability as tight as ±20 ppm. The device supports supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and includes standby mode reducing current to under 1.3 µA. Startup time is 5 ms, and output rise/fall times range from 1 ns to 2.7 ns depending on supply. It complies with RoHS, REACH, and is Pb-free, Halogen-free, and Antimony-free. The part meets MIL-STD-883F, JESD22, and MSL1 at 260°C for mechanical and environmental reliability.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-22-18E-8.192000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |