SiTime Corporation LVCMOS Oscillators SiT1602BI-21-YYE-60.000000

Description
Low Power, Standard Frequency Oscillator
Request a Quote
Description
Low Power, Standard Frequency Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, offering 52 frequencies between 3.57 MHz and 77.76 MHz. It operates from 1.62 V to 3.63 V with frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz, with standby current as low as 0.6 µA. Startup time is 5 ms, and OE and ST pins enable output control and low-power sleep mode. The device is available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no lead, halogen, or antimony.

Datasheet Summary
Powered by GS/AI

The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, offering 52 frequencies between 3.57 MHz and 77.76 MHz. It operates from 1.62 V to 3.63 V with frequency stability of ±20 ppm over the industrial temperature range of -40°C to 85°C. Typical current consumption is 3.5 mA at 1.8 V and 20 MHz, with standby current as low as 0.6 µA. Startup time is 5 ms, and OE and ST pins enable output control and low-power sleep mode. The device is available in industry-standard packages: 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no lead, halogen, or antimony.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT1602BI-21-YYE-60.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT1602BI-21-YYE-60.000000
LVCMOS Oscillators SiT1602BI-21-YYE-60.000000
Low Power, Standard Frequency Oscillator

Low Power, Standard Frequency Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT1602BI-21-YYE-60.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1569AC-J3-25E-384.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0108.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1080 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-D14-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 1473-SIT1532AC-J5-D14-32.768DTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 75 ppm
View Details