The SiT1602B is a low-power, standard frequency oscillator designed as a drop-in replacement for quartz-based XOs. It operates over a supply voltage range of 1.62 V to 3.63 V with a typical current consumption of 3.5 mA at 1.8 V and a startup time of 5 ms. The device supports 52 standard frequencies between 3.57 MHz and 77.76 MHz, with frequency stability as tight as ±20 ppm and an operating temperature range from -40°C to 85°C. It features LVCMOS/HCMOS-compati
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-21-28S-14.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |