The SiT1602B is a low-power, standard frequency oscillator offering 52 frequency options between 3.57 MHz and 77.76 MHz, designed as a pin-to-pin replacement for quartz XO devices. It operates from -40°C to 85°C with frequency stability as low as ±20 ppm and consumes 3.5 mA typical at 1.8 V. The device supports supply voltages from 1.62 V to 3.63 V, features LVCMOS/HCMOS output, and includes a standby mode with current as low as 0.6 μA. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The part is RoHS and REACH compliant, with a startup time of 5 ms and OE/ST pins for output control.Operating junction temperature does not exceed 95°C under maximum ambient conditions.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-21-28N-38.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |