The SiT1602B is a low-power, standard frequency oscillator with LVCMOS/HCMOS compatible output, designed as a drop-in replacement for quartz-based XOs. It operates over a frequency range of 3.57 MHz to 77.76 MHz with frequency stability as low as ±20 ppm and support for industrial temperature range of -40°C to +85°C. The device consumes 3.5 mA typical at 1.8 V and includes standby mode with current as low as 0.6 µA. It features a 5 ms startup time and supports supply voltages from 1.62 V to 3.63 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. Ratings include MIL-STD-883F mechanical shock and vibration, JESD22 temperature cycling, and MSL1 moisture sensitivity.
Low Power, Standard Frequency Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT1602BI-21-25S-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |